TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6M3X7R2E154M200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M3X7R2E154M200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M3X7R2E154M200AA
Multilayer Ceramic Chip Capacitor CGA6M3X7R2E154M200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13019-2-ND
Ceramic Capacitors 445-13019-2-ND
0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13019-1-ND
Ceramic Capacitors 445-13019-1-ND
0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13019-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13019-6-ND
Ceramic Capacitors 445-13019-6-ND
0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.15µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA6M3X7R2E154M200AA
CAP CER 0.15UF 250V X7R 1210

CAP CER 0.15UF 250V X7R 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M3X7R2E154M200AA 445-13019-2-ND 445-13019-6-ND CGA6M3X7R2E154M200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers