High Temperature Application
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
2.2µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 10%, X8R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA6M2X8R1E225K200AA | 445-5925-2-ND | 445-5925-6-ND | 52W9889 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X8R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |