TDK U.S.A. Corporation Ceramic Capacitors CGA6M2X7R2A474M200AE

Description
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA6M2X7R2A474M200AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA6M2X7R2A474M200AE-ND
Ceramic Capacitors CGA6M2X7R2A474M200AE-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x7R,100V,0.47Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 92Y5627 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7R,100V,0.47Μf,2Mm / Tape And Reel Rohs Compliant Tdk
92Y5627
Mlcc,1210,x7R,100V,0.47Μf,2Mm / Tape And Reel Rohs Compliant Tdk 92Y5627
MLCC,1210,X7R,100V,0 .47µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7R,100V,0.47µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CGA6M2X7R2A474M200AE-ND 92Y5627
Product Name Ceramic Capacitors Mlcc,1210,x7R,100V,0.47Μf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details