TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6M2C0G2A333J200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M2C0G2A333J200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M2C0G2A333J200AA
Multilayer Ceramic Chip Capacitor CGA6M2C0G2A333J200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5798-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5798-2-ND
Ceramic Capacitors 445-5798-2-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5798-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5798-1-ND
Ceramic Capacitors 445-5798-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5798-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5798-6-ND
Ceramic Capacitors 445-5798-6-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 5%, C0G / Np0, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk - 12T1818 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 5%, C0G / Np0, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
12T1818
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 5%, C0G / Np0, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk 12T1818
Multilayer Ceramic Capacitor, CGA Series, 0.033 - F, - 5%, C0G / NP0, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.033 - F, - 5%, C0G / NP0, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M2C0G2A333J200AA 445-5798-2-ND 445-5798-6-ND 12T1818
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 5%, C0G / Np0, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers