TDK U.S.A. Corporation Ceramic Capacitors CGA6M1X8L1H335K200AC

Description
3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175276-2-ND
Ceramic Capacitors 445-175276-2-ND
3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175276-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175276-6-ND
Ceramic Capacitors 445-175276-6-ND
3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175276-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175276-1-ND
Ceramic Capacitors 445-175276-1-ND
3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6M1X8L1H335K200AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1X8L1H335K200AC
Ceramic Capacitors CGA6M1X8L1H335K200AC
CAP CER X8L 50V 3.3UF 10% 2.00MM

CAP CER X8L 50V 3.3UF 10% 2.00MM

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9402 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9402
Ceramic Capacitors Rohs Compliant Tdk 57AK9402
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175276-2-ND 445-175276-6-ND CGA6M1X8L1H335K200AC 57AK9402
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers