TDK U.S.A. Corporation Ceramic Capacitors CGA6M1X7T2J154M200AC

Description
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13051-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13051-6-ND
Ceramic Capacitors 445-13051-6-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13051-1-ND
Ceramic Capacitors 445-13051-1-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13051-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13051-2-ND
Ceramic Capacitors 445-13051-2-ND
0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.15µF ±20% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6M1X7T2J154M200AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1X7T2J154M200AC
Ceramic Capacitors CGA6M1X7T2J154M200AC
CAP CER 0.15UF 630V X7T 1210

CAP CER 0.15UF 630V X7T 1210

Supplier's Site Datasheet
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 51X7483 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk
51X7483
Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk 51X7483
MLCC,1210,X7T,630V,0 .15µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7T,630V,0.15µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-13051-6-ND 445-13051-1-ND CGA6M1X7T2J154M200AC 51X7483
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x7T,630V,0.15Μf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details