TDK U.S.A. Corporation Ceramic Capacitors CGA6M1X7S3D102K200AA

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13038-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13038-6-ND
Ceramic Capacitors 445-13038-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13038-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13038-2-ND
Ceramic Capacitors 445-13038-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13038-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13038-1-ND
Ceramic Capacitors 445-13038-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6M1X7S3D102K200AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1X7S3D102K200AA
Ceramic Capacitors CGA6M1X7S3D102K200AA
CAP CER 1000PF 2KV X7S 1210

CAP CER 1000PF 2KV X7S 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-13038-6-ND 445-13038-2-ND CGA6M1X7S3D102K200AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details