6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, AEC-Q200, 6800PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES
CAP CER 6800PF 1KV NP0 1210
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-174792-1-ND | 445-174792-6-ND | 78AH1476 | CGA6M1C0G3A682J200AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |