TDK U.S.A. Corporation Ceramic Capacitors CGA6M1C0G3A222J200AE

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175247-6-ND
Ceramic Capacitors 445-175247-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175247-1-ND
Ceramic Capacitors 445-175247-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175247-2-ND
Ceramic Capacitors 445-175247-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk - 39AH0503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
39AH0503
Cap, Aec-Q200, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk 39AH0503
CAP, AEC-Q200, 2200PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA6M1C0G3A222J200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1C0G3A222J200AE
Ceramic Capacitors CGA6M1C0G3A222J200AE
CAP CER 2200PF 1000V C0GNP0 1210

CAP CER 2200PF 1000V C0GNP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175247-6-ND 445-175247-1-ND 39AH0503 CGA6M1C0G3A222J200AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details