TDK U.S.A. Corporation Ceramic Capacitors CGA6M1C0G3A152J200AE

Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175246-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175246-1-ND
Ceramic Capacitors 445-175246-1-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175246-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175246-2-ND
Ceramic Capacitors 445-175246-2-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175246-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175246-6-ND
Ceramic Capacitors 445-175246-6-ND
1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1500pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA6M1C0G3A152J200AE
CAP CER 1500PF 1000V C0GNP0 1210

CAP CER 1500PF 1000V C0GNP0 1210

Supplier's Site
Ceramic Capacitors - CGA6M1C0G3A152J200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1C0G3A152J200AE
Ceramic Capacitors CGA6M1C0G3A152J200AE
CAP CER 1500PF 1000V C0GNP0 1210

CAP CER 1500PF 1000V C0GNP0 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 1500Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk - 39AH0502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
39AH0502
Cap, Aec-Q200, 1500Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk 39AH0502
CAP, AEC-Q200, 1500PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1500PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175246-1-ND 445-175246-6-ND CGA6M1C0G3A152J200AE CGA6M1C0G3A152J200AE 39AH0502
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1500Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details