TDK U.S.A. Corporation Ceramic Capacitors CGA6L3C0G2E223J160AE

Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175713-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175713-1-ND
Ceramic Capacitors 445-175713-1-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175713-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175713-2-ND
Ceramic Capacitors 445-175713-2-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175713-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175713-6-ND
Ceramic Capacitors 445-175713-6-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk
39AH0499
Cap, Aec-Q200, 0.022Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk 39AH0499
CAP, AEC-Q200, 0.022UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,1210,c0G,250V,22Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 58AC2394 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,c0G,250V,22Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
58AC2394
Mlcc,1210,c0G,250V,22Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk 58AC2394
MLCC,1210,C0G,250V,2 2nF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,C0G,250V,22nF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175713-1-ND 445-175713-6-ND 39AH0499
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details