TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6J4C0G2J822J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6J4C0G2J822J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6J4C0G2J822J125AA
Multilayer Ceramic Chip Capacitor CGA6J4C0G2J822J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9110-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9110-6-ND
Ceramic Capacitors 445-9110-6-ND
8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9110-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9110-2-ND
Ceramic Capacitors 445-9110-2-ND
8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9110-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9110-1-ND
Ceramic Capacitors 445-9110-1-ND
8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

8200pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors Ceramic, 8200Pf, 5%, 630V, C0G, 1210[3225]; Capacitance Tdk - 07W9063 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 8200Pf, 5%, 630V, C0G, 1210[3225]; Capacitance Tdk
07W9063
Capacitors Ceramic, 8200Pf, 5%, 630V, C0G, 1210[3225]; Capacitance Tdk 07W9063
CAPACITORS CERAMIC, 8200PF, 5%, 630V, C0G, 1210[3225]; Capacitance:8200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

CAPACITORS CERAMIC, 8200PF, 5%, 630V, C0G, 1210[3225]; Capacitance:8200pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA6J4C0G2J822J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6J4C0G2J822J125AA
Ceramic Capacitors CGA6J4C0G2J822J125AA
CAP CER 8200PF 630V C0G 1210

CAP CER 8200PF 630V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6J4C0G2J822J125AA 445-9110-6-ND 445-9110-2-ND 07W9063 CGA6J4C0G2J822J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic, 8200Pf, 5%, 630V, C0G, 1210[3225]; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details