TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L4C0G2W103J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L4C0G2W103J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L4C0G2W103J160AA
Multilayer Ceramic Chip Capacitor CGA5L4C0G2W103J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795017
MLCCs - Multilayer Ceramic Capacitors 1795017
TDK CGA5L4C0G2W103J160AA

TDK CGA5L4C0G2W103J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795465 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795465
MLCCs - Multilayer Ceramic Capacitors 1795465
TDK CGA5L4C0G2W103J160AA

TDK CGA5L4C0G2W103J160AA

Supplier's Site
Ceramic Capacitors - 445-15585-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15585-6-ND
Ceramic Capacitors 445-15585-6-ND
10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15585-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15585-2-ND
Ceramic Capacitors 445-15585-2-ND
10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15585-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15585-1-ND
Ceramic Capacitors 445-15585-1-ND
10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 450V Capacitor
60-CGA5L4C0G2W103J160AA
10000PF 450V Capacitor 60-CGA5L4C0G2W103J160AA
CAP CER 10000PF 450V C0G 1206 Product overview: CGA5L4C0G2W103J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L4C0G2W103J16 0AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 450V C0G 1206 Product overview: CGA5L4C0G2W103J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L4C0G2W103J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Μf, 450V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 450V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4668
Cap, 0.01Μf, 450V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4668
CAP, 0.01µF, 450V, 5%, C0G/NP0, 1206; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 450V, 5%, C0G/NP0, 1206; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L4C0G2W103J160AA 1795017 445-15585-6-ND 445-15585-2-ND 60-CGA5L4C0G2W103J160AA 68AC4668
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 450V Capacitor Cap, 0.01Μf, 450V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details