TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L4C0G2J332J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L4C0G2J332J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L4C0G2J332J160AA
Multilayer Ceramic Chip Capacitor CGA5L4C0G2J332J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5795-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5795-2-ND
Ceramic Capacitors 445-5795-2-ND
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5795-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5795-1-ND
Ceramic Capacitors 445-5795-1-ND
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5795-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5795-6-ND
Ceramic Capacitors 445-5795-6-ND
3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 630V Capacitor
60-CGA5L4C0G2J332J160AA
3300PF 630V Capacitor 60-CGA5L4C0G2J332J160AA
CAP CER 3300PF 630V C0G 1206 Product overview: CGA5L4C0G2J332J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L4C0G2J332J16 0AA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 630V C0G 1206 Product overview: CGA5L4C0G2J332J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L4C0G2J332J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155398P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155398P
MLCCs - Multilayer Ceramic Capacitors 9155398P
TDK CGA5L4C0G2J332J160AA

TDK CGA5L4C0G2J332J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110110
MLCCs - Multilayer Ceramic Capacitors 1110110
TDK CGA5L4C0G2J332J160AA

TDK CGA5L4C0G2J332J160AA

Supplier's Site
Ceramic Capacitors - CGA5L4C0G2J332J160AA - 866365-CGA5L4C0G2J332J160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA5L4C0G2J332J160AA
866365-CGA5L4C0G2J332J160AA
Ceramic Capacitors - CGA5L4C0G2J332J160AA 866365-CGA5L4C0G2J332J160AA
Manufacturer: TDK Corporation Win Source Part Number: 866365-CGA5L4C0G2J33 2J160AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5795-1, 445-5795-2, 445-5795-6, CGA5L4C0G2J332JT0Y0N , CGA5L4C0G2J332J

Manufacturer: TDK Corporation
Win Source Part Number: 866365-CGA5L4C0G2J332J160AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5795-1, 445-5795-2, 445-5795-6, CGA5L4C0G2J332JT0Y0N, CGA5L4C0G2J332J

Buy Now
Smd Multilayer Ceramic Capacitor, Cga Series, 3300 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 40Y2328 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 3300 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
40Y2328
Smd Multilayer Ceramic Capacitor, Cga Series, 3300 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 40Y2328
SMD Multilayer Ceramic Capacitor, CGA Series, 3300 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 3300 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L4C0G2J332J160AA 445-5795-2-ND 445-5795-6-ND 60-CGA5L4C0G2J332J160AA 9155398P 1110110 866365-CGA5L4C0G2J332J160AA 40Y2328
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3300PF 630V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CGA5L4C0G2J332J160AA Smd Multilayer Ceramic Capacitor, Cga Series, 3300 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers