TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L4C0G2J272J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L4C0G2J272J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L4C0G2J272J160AA
Multilayer Ceramic Chip Capacitor CGA5L4C0G2J272J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5794-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5794-2-ND
Ceramic Capacitors 445-5794-2-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5794-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5794-1-ND
Ceramic Capacitors 445-5794-1-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5794-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5794-6-ND
Ceramic Capacitors 445-5794-6-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155395 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155395
MLCCs - Multilayer Ceramic Capacitors 9155395
TDK CGA5L4C0G2J272J160AA

TDK CGA5L4C0G2J272J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155395P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155395P
MLCCs - Multilayer Ceramic Capacitors 9155395P
TDK CGA5L4C0G2J272J160AA

TDK CGA5L4C0G2J272J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110108 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110108
MLCCs - Multilayer Ceramic Capacitors 1110108
TDK CGA5L4C0G2J272J160AA

TDK CGA5L4C0G2J272J160AA

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 2700 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9877 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 2700 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9877
Smd Multilayer Ceramic Capacitor, Cga Series, 2700 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9877
SMD Multilayer Ceramic Capacitor, CGA Series, 2700 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 2700 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L4C0G2J272J160AA 445-5794-2-ND 445-5794-6-ND 9155395 9155395P 52W9877
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 2700 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details