AUTOMOTIVE GRADE,MLCC,1206,C0G,
AUTOMOTIVE GRADE,MLCC,1206,C0G,
AUTOMOTIVE GRADE,MLCC,1206,C0G,
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-CGA5L4C0G2J272G160AACT-ND | 445-CGA5L4C0G2J272G160AADKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |