High Temperature Application
2.2µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
2.2µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
2.2µF ±20% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L3X8R1E225M160AB | 445-12992-2-ND | 445-12992-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |