TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7T2E224K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7T2E224K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7T2E224K160AA
Multilayer Ceramic Chip Capacitor CGA5L3X7T2E224K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6995-1-ND
Ceramic Capacitors 445-6995-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6995-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6995-6-ND
Ceramic Capacitors 445-6995-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6995-2-ND
Ceramic Capacitors 445-6995-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9875 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9875
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9875
SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 40Y2326 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
40Y2326
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 40Y2326
SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7T2E224K160AA 445-6995-1-ND 445-6995-6-ND 52W9875
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details