TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7S2A335K160AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7S2A335K160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7S2A335K160AB
Multilayer Ceramic Chip Capacitor CGA5L3X7S2A335K160AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15583-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15583-1-ND
Ceramic Capacitors 445-15583-1-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15583-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15583-6-ND
Ceramic Capacitors 445-15583-6-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15583-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15583-2-ND
Ceramic Capacitors 445-15583-2-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 100V Capacitor
60-CGA5L3X7S2A335K160AB
3.3UF 100V Capacitor 60-CGA5L3X7S2A335K160AB
CAP CER 3.3UF 100V X7S 1206 Product overview: CGA5L3X7S2A335K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7S2A335K16 0AB can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 100V X7S 1206 Product overview: CGA5L3X7S2A335K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7S2A335K160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA5L3X7S2A335K160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L3X7S2A335K160AB
Ceramic Capacitors CGA5L3X7S2A335K160AB
CAP CER 3.3UF 100V X7S 1206

CAP CER 3.3UF 100V X7S 1206

Supplier's Site Datasheet
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8300 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
97W8300
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 97W8300
MLCC,1206,X7S,100V,3 .3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7S,100V,3.3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 71AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
71AH2853
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 71AH2853
CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7S2A335K160AB 445-15583-1-ND 445-15583-6-ND 60-CGA5L3X7S2A335K160AB CGA5L3X7S2A335K160AB 97W8300
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3.3UF 100V Capacitor Ceramic Capacitors Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers