TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7S2A225K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7S2A225K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7S2A225K160AE
Multilayer Ceramic Chip Capacitor CGA5L3X7S2A225K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8800-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8800-1-ND
Ceramic Capacitors 445-8800-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8800-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8800-2-ND
Ceramic Capacitors 445-8800-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8800-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8800-6-ND
Ceramic Capacitors 445-8800-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330810-CGA5L3X7S2A225K160AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330810-CGA5L3X7S2A225K160AE
Capacitors - Ceramic Capacitors 1330810-CGA5L3X7S2A225K160AE
Manufacturer: TDK Corporation Win Source Part Number: 1330810-CGA5L3X7S2A2 25K160AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA5L3X7S2A225KT0Y0S ,CGA5L3X7S2A225K/SOF T,445-8800-6,445-880 0-2,445-8800-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330810-CGA5L3X7S2A225K160AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA5L3X7S2A225KT0Y0S,CGA5L3X7S2A225K/SOFT,445-8800-6,445-8800-2,445-8800-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.2UF 100V Capacitor
60-CGA5L3X7S2A225K160AE
2.2UF 100V Capacitor 60-CGA5L3X7S2A225K160AE
CAP CER 2.2UF 100V X7S 1206 Product overview: CGA5L3X7S2A225K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7S2A225K16 0AE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7S 1206 Product overview: CGA5L3X7S2A225K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L3X7S2A225K160AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795007 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795007
MLCCs - Multilayer Ceramic Capacitors 1795007
TDK CGA5L3X7S2A225K160AE

TDK CGA5L3X7S2A225K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795464 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795464
MLCCs - Multilayer Ceramic Capacitors 1795464
TDK CGA5L3X7S2A225K160AE

TDK CGA5L3X7S2A225K160AE

Supplier's Site
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk - 94AC7472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk
94AC7472
Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk 94AC7472
CAP, AEC-Q200, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7S, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 80X3199 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7S, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
80X3199
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7S, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 80X3199
Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 10%, X7S, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 10%, X7S, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2UF 100V X7S 1206 - 769-CGA5L3X7S2A225K160AE - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 100V X7S 1206
769-CGA5L3X7S2A225K160AE
CAP CER 2.2UF 100V X7S 1206 769-CGA5L3X7S2A225K160AE
CAP CER 2.2UF 100V X7S 1206

CAP CER 2.2UF 100V X7S 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7S2A225K160AE 445-8800-1-ND 445-8800-6-ND 1330810-CGA5L3X7S2A225K160AE 60-CGA5L3X7S2A225K160AE 1795007 94AC7472 80X3199 769-CGA5L3X7S2A225K160AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 100V, Mlcc, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 10%, X7S, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk CAP CER 2.2UF 100V X7S 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers