Mid Voltage (100 to 630V)
0.068µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.068µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.068µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.068UF 250V X7R 1206
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L3X7R2E683M160AA | 445-12910-6-ND | 445-12910-2-ND | CGA5L3X7R2E683M160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |