TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7R2E473K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7R2E473K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7R2E473K160AA
Multilayer Ceramic Chip Capacitor CGA5L3X7R2E473K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5849-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5849-2-ND
Ceramic Capacitors 445-5849-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5849-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5849-1-ND
Ceramic Capacitors 445-5849-1-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5849-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5849-6-ND
Ceramic Capacitors 445-5849-6-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9871 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9871
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9871
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1799 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1799
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1799
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7R2E473K160AA 445-5849-2-ND 445-5849-6-ND 52W9871
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers