TDK CGA5L3NP02E223J160AA
TDK CGA5L3NP02E223J160AA
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 0.022µF, 250V, 5%, C0G/NP0, 1206; Capacitance:22000pF;
CAP CER 0.022UF 250V NP0 1206
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1795004 | 445-172614-2-ND | 445-172614-6-ND | 68AC4658 | CGA5L3NP02E223J160AA |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.022Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |