TDK U.S.A. Corporation Ceramic Capacitors CGA5L2X8R2A154M160AE

Description
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA5L2X8R2A154M160AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA5L2X8R2A154M160AE-ND
Ceramic Capacitors CGA5L2X8R2A154M160AE-ND
0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.15µF ±20% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 92Y5597 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
92Y5597
Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 92Y5597
MLCC,1206,X8R,100V,0 .15µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X8R,100V,0.15µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA5L2X8R2A154M160AE
CAP CER 0.15UF 100V X8R 1206

CAP CER 0.15UF 100V X8R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA5L2X8R2A154M160AE-ND 92Y5597 CGA5L2X8R2A154M160AE
Product Name Ceramic Capacitors Mlcc,1206,x8R,100V,0.15Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details