0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
CAP CER 0.15UF 100V X8R 1206
CAP, AEC-Q200, 0.15UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
MLCC,1206,X8R,100V,0
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L2X8R2A154K160AE-ND | CGA5L2X8R2A154K160AE | 39AH0481 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.15Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF |