TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2X8R2A154K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2X8R2A154K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2X8R2A154K160AA
Multilayer Ceramic Chip Capacitor CGA5L2X8R2A154K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.15UF 100V Capacitor
60-CGA5L2X8R2A154K160AA
0.15UF 100V Capacitor 60-CGA5L2X8R2A154K160AA
CAP CER 0.15UF 100V X8R 1206 Product overview: CGA5L2X8R2A154K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X8R2A154K16 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 100V X8R 1206 Product overview: CGA5L2X8R2A154K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X8R2A154K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5923-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5923-1-ND
Ceramic Capacitors 445-5923-1-ND
0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5923-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5923-6-ND
Ceramic Capacitors 445-5923-6-ND
0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5923-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5923-2-ND
Ceramic Capacitors 445-5923-2-ND
0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.15µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5L2X8R2A154K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2X8R2A154K160AA
Ceramic Capacitors CGA5L2X8R2A154K160AA
CAP CER 0.15UF 100V X8R 1206

CAP CER 0.15UF 100V X8R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1793 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1793
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1793
Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X8R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X8R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9858 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9858
Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9858
Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X8R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.15 - F, - 10%, X8R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2X8R2A154K160AA 60-CGA5L2X8R2A154K160AA 445-5923-1-ND 445-5923-6-ND CGA5L2X8R2A154K160AA 12T1793
Product Name Multilayer Ceramic Chip Capacitor 0.15UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.15 F, 10%, X8R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details