TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2X7R2A684K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2X7R2A684K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2X7R2A684K160AA
Multilayer Ceramic Chip Capacitor CGA5L2X7R2A684K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - CGA5L2X7R2A684K160AA - 866364-CGA5L2X7R2A684K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA5L2X7R2A684K160AA
866364-CGA5L2X7R2A684K160AA
Ceramic Capacitors - CGA5L2X7R2A684K160AA 866364-CGA5L2X7R2A684K160AA
Manufacturer: TDK Corporation Win Source Part Number: 866364-CGA5L2X7R2A68 4K160AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12899-1, 445-12899-2, CGA5L2X7R2A684KT0Y0U , 445-12899-6

Manufacturer: TDK Corporation
Win Source Part Number: 866364-CGA5L2X7R2A684K160AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12899-1, 445-12899-2, CGA5L2X7R2A684KT0Y0U, 445-12899-6

Buy Now
Ceramic Capacitors - 445-12899-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12899-1-ND
Ceramic Capacitors 445-12899-1-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12899-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12899-6-ND
Ceramic Capacitors 445-12899-6-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12899-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12899-2-ND
Ceramic Capacitors 445-12899-2-ND
0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 100V Capacitor
60-CGA5L2X7R2A684K160AA
0.68UF 100V Capacitor 60-CGA5L2X7R2A684K160AA
CAP CER 0.68UF 100V X7R 1206 Product overview: CGA5L2X7R2A684K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X7R2A684K16 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 100V X7R 1206 Product overview: CGA5L2X7R2A684K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L2X7R2A684K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9398 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9398
Ceramic Capacitors Rohs Compliant Tdk 57AK9398
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2X7R2A684K160AA 866364-CGA5L2X7R2A684K160AA 445-12899-1-ND 445-12899-6-ND 60-CGA5L2X7R2A684K160AA 57AK9398
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA5L2X7R2A684K160AA Ceramic Capacitors Ceramic Capacitors 0.68UF 100V Capacitor Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details