TDK U.S.A. Corporation Ceramic Capacitors CGA5L2X7R2A104M160AE

Description
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15964-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15964-6-ND
Ceramic Capacitors 445-15964-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15964-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15964-2-ND
Ceramic Capacitors 445-15964-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15964-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15964-1-ND
Ceramic Capacitors 445-15964-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x7R,100V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 17X8582 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7R,100V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
17X8582
Mlcc,1206,x7R,100V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 17X8582
MLCC,1206,X7R,100V,0 .1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7R,100V,0.1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9396
Ceramic Capacitors Rohs Compliant Tdk 57AK9396
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA5L2X7R2A104M160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2X7R2A104M160AE
Ceramic Capacitors CGA5L2X7R2A104M160AE
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-15964-6-ND 445-15964-2-ND 17X8582 CGA5L2X7R2A104M160AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x7R,100V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers