TDK U.S.A. Corporation Ceramic Capacitors CGA5L2C0G1H683J160AE

Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA5L2C0G1H683J160AETR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA5L2C0G1H683J160AECT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5L2C0G1H683J160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2C0G1H683J160AE
Ceramic Capacitors CGA5L2C0G1H683J160AE
CAP CER 0.068UF 50V C0G 1206

CAP CER 0.068UF 50V C0G 1206

Supplier's Site Datasheet
Mlcc,1206,c0G,50V,68Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 68AH9342 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,c0G,50V,68Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
68AH9342
Mlcc,1206,c0G,50V,68Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk 68AH9342
MLCC,1206,C0G,50V,68 NF,1.6MM / TAPE AND REEL ROHS COMPLIANT: YES

MLCC,1206,C0G,50V,68NF,1.6MM / TAPE AND REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA5L2C0G1H683J160AETR-ND CGA5L2C0G1H683J160AE 68AH9342
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1206,c0G,50V,68Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details