TDK U.S.A. Corporation Ceramic Capacitors CGA5L2C0G1H104J160AE

Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA5L2C0G1H104J160AETR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA5L2C0G1H104J160AECT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA5L2C0G1H104J160AEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5L2C0G1H104J160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2C0G1H104J160AE
Ceramic Capacitors CGA5L2C0G1H104J160AE
CAP CER 0.1UF 50V C0G 1206

CAP CER 0.1UF 50V C0G 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 71AH2848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
71AH2848
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk 71AH2848
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 33AH2683 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
33AH2683
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 33AH2683
MLCC,1206,C0G,50V,0. 1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,C0G,50V,0.1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA5L2C0G1H104J160AETR-ND 445-CGA5L2C0G1H104J160AEDKR-ND CGA5L2C0G1H104J160AE 71AH2848
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers