TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2C0G1H104J160AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2C0G1H104J160AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2C0G1H104J160AD
Multilayer Ceramic Chip Capacitor CGA5L2C0G1H104J160AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9976-1-ND
Ceramic Capacitors 445-9976-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9976-2-ND
Ceramic Capacitors 445-9976-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9976-6-ND
Ceramic Capacitors 445-9976-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
78AH1469
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk 78AH1469
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 51X7342 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
51X7342
Mlcc,1206,c0G,50V,0.1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 51X7342
MLCC,1206,C0G,50V,0. 1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,C0G,50V,0.1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2C0G1H104J160AD 445-9976-1-ND 445-9976-6-ND 78AH1469
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers