The Multilayer Ceramic Capacitor, CGA Series, part number 52W9844, features a capacitance of 0.047 F with a tolerance of ±20%. It operates at a rated voltage of 630 V and is characterized by an X7T temperature coefficient, which allows for stable performance across a temperature range of -55°C to +125°C. The capacitor is designed with soft termination, enhancing its resistance to board bending and drop impacts, making it suitable for applications where reliability is critical, such as in automotive and telecom sectors. Additionally, it is compliant with RoHS regulations and meets AEC-Q200 standards, ensuring it adheres to industry safety and environmental guidelines. The dimensions of the capacitor are 1206 (3216 metric), making it compatible with standard surface mount technology (SMT) applications.
Mid Voltage (100 to 630V)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 20%, X7T, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L1X7T2J473M160AE | 445-7981-6-ND | 445-7981-2-ND | 52W9844 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 20%, X7T, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |