0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 0.1UF 100V C0G/NP0 1206
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175707-1-ND | 445-175707-6-ND | CGA5L1C0G2A104J160AE | 39AH0470 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |