TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5K4X7R2J223K130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5K4X7R2J223K130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5K4X7R2J223K130AA
Multilayer Ceramic Chip Capacitor CGA5K4X7R2J223K130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795601 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795601
MLCCs - Multilayer Ceramic Capacitors 1795601
TDK CGA5K4X7R2J223K130AA

TDK CGA5K4X7R2J223K130AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794990 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794990
MLCCs - Multilayer Ceramic Capacitors 1794990
TDK CGA5K4X7R2J223K130AA

TDK CGA5K4X7R2J223K130AA

Supplier's Site
Ceramic Capacitors - 445-5860-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5860-6-ND
Ceramic Capacitors 445-5860-6-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5860-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5860-2-ND
Ceramic Capacitors 445-5860-2-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5860-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5860-1-ND
Ceramic Capacitors 445-5860-1-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9835 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9835
Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9835
Multilayer Ceramic Capacitor, CGA Series, 0.022 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.022 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5K4X7R2J223K130AA 1795601 445-5860-6-ND 445-5860-2-ND 52W9835
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details