TDK Corporation Multilayer Ceramic Chip Capacitor CGA5K2X7R2A334K130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5K2X7R2A334K130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5K2X7R2A334K130AA
Multilayer Ceramic Chip Capacitor CGA5K2X7R2A334K130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1210270-CGA5K2X7R2A334K130AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1210270-CGA5K2X7R2A334K130AA
Capacitors - Ceramic Capacitors 1210270-CGA5K2X7R2A334K130AA
Win Source Part Number: 1210270-CGA5K2X7R2A3 34K130AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA5K2X7R2A334KT0Y0U ,CGA5K2X7R2A334K,445 -5843-6,445-5843-1,4 45-5843-2

Win Source Part Number: 1210270-CGA5K2X7R2A334K130AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.059" (1.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA5K2X7R2A334KT0Y0U,CGA5K2X7R2A334K,445-5843-6,445-5843-1,445-5843-2

Buy Now
Singapore, Singapore
0.33UF 100V Capacitor
60-CGA5K2X7R2A334K130AA
0.33UF 100V Capacitor 60-CGA5K2X7R2A334K130AA
CAP CER 0.33UF 100V X7R 1206 Product overview: CGA5K2X7R2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5K2X7R2A334K13 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 100V X7R 1206 Product overview: CGA5K2X7R2A334K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5K2X7R2A334K130AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5843-6-ND
Ceramic Capacitors 445-5843-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5843-2-ND
Ceramic Capacitors 445-5843-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5843-1-ND
Ceramic Capacitors 445-5843-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.33 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1774 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.33 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1774
Multilayer Ceramic Capacitor, Cga Series, 0.33 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1774
Multilayer Ceramic Capacitor, CGA Series, 0.33 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.33 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5K2X7R2A334K130AA 1210270-CGA5K2X7R2A334K130AA 60-CGA5K2X7R2A334K130AA 445-5843-6-ND 445-5843-2-ND 12T1774
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 0.33UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.33 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details