TDK U.S.A. Corporation Ceramic Capacitors CGA5K1X7S3D471M130AE

Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13168-2-ND
Ceramic Capacitors 445-13168-2-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13168-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13168-1-ND
Ceramic Capacitors 445-13168-1-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13168-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13168-6-ND
Ceramic Capacitors 445-13168-6-ND
470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

470pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-13168-2-ND 445-13168-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers