TDK Corporation Multilayer Ceramic Chip Capacitor CGA5H4X7R2J472K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H4X7R2J472K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H4X7R2J472K115AA
Multilayer Ceramic Chip Capacitor CGA5H4X7R2J472K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5856-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5856-6-ND
Ceramic Capacitors 445-5856-6-ND
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5856-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5856-2-ND
Ceramic Capacitors 445-5856-2-ND
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5856-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5856-1-ND
Ceramic Capacitors 445-5856-1-ND
4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9831 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9831
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9831
Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1772 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1772
Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1772
Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4700 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA5H4X7R2J472K115AA
CAP CER 4700PF 630V X7R 1206

CAP CER 4700PF 630V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H4X7R2J472K115AA 445-5856-6-ND 445-5856-2-ND 52W9831 CGA5H4X7R2J472K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 4700 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details