Mid Voltage (100 to 630V)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Multilayer Ceramic Capacitor, CGA Series, 2200 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, AEC-Q200, 2200PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 2200PF 630V X7R 1206
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5H4X7R2J222K115AA | 445-5854-6-ND | 445-5854-2-ND | 52W9829 | 78AH7146 | CGA5H4X7R2J222K115AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 2200 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk | Cap, Aec-Q200, 2200Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF |