TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5H4X7R2J103M115AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H4X7R2J103M115AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H4X7R2J103M115AE
Multilayer Ceramic Chip Capacitor CGA5H4X7R2J103M115AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794988
MLCCs - Multilayer Ceramic Capacitors 1794988
TDK CGA5H4X7R2J103M115AE

TDK CGA5H4X7R2J103M115AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795569 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795569
MLCCs - Multilayer Ceramic Capacitors 1795569
TDK CGA5H4X7R2J103M115AE

TDK CGA5H4X7R2J103M115AE

Supplier's Site
Ceramic Capacitors - 445-7979-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7979-1-ND
Ceramic Capacitors 445-7979-1-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7979-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7979-6-ND
Ceramic Capacitors 445-7979-6-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7979-2-ND
Ceramic Capacitors 445-7979-2-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series - 769-CGA5H4X7R2J103M115AE - Utmel Electronic Limited
Hong Kong, China
TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series
769-CGA5H4X7R2J103M115AE
TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series 769-CGA5H4X7R2J103M115AE
TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series

TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9827 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9827
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9827
Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 20%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 20%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H4X7R2J103M115AE 1794988 445-7979-1-ND 445-7979-6-ND 769-CGA5H4X7R2J103M115AE 52W9827
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors TDK CGA5H4X7R2J103M115AE SMD Multilayer Ceramic Capacitor, 1206 [3216 Metric], 0.01 F, 630 V,20%, X7R, CGA Series Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details