1000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1000PF 630V X7R 1206
MLCC,1206,X7R,630V,1
CAP CER 1000PF 630V X7R 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5H4X7R2J102M115AE-ND | CGA5H4X7R2J102M115AE | 92Y5580 | CGA5H4X7R2J102M115AE |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,1206,x7R,630V,1Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |