TDK Corporation Multilayer Ceramic Chip Capacitor CGA5H4X7R2J102K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H4X7R2J102K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H4X7R2J102K115AA
Multilayer Ceramic Chip Capacitor CGA5H4X7R2J102K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1000PF 630V Capacitor
60-CGA5H4X7R2J102K115AA
1000PF 630V Capacitor 60-CGA5H4X7R2J102K115AA
CAP CER 1000PF 630V X7R 1206 Product overview: CGA5H4X7R2J102K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5H4X7R2J102K11 5AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V X7R 1206 Product overview: CGA5H4X7R2J102K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5H4X7R2J102K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5852-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5852-6-ND
Ceramic Capacitors 445-5852-6-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5852-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5852-1-ND
Ceramic Capacitors 445-5852-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5852-2-ND
Ceramic Capacitors 445-5852-2-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9825 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9825
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9825
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H4X7R2J102K115AA 60-CGA5H4X7R2J102K115AA 445-5852-6-ND 445-5852-1-ND 52W9825
Product Name Multilayer Ceramic Chip Capacitor 1000PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details