TDK U.S.A. Corporation Ceramic Capacitors CGA5H4C0G2W822J115AE

Description
8200pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175706-2-ND
Ceramic Capacitors 445-175706-2-ND
8200pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8200Pf, 450V, Mlcc, 1206 Rohs Compliant Tdk - 39AH0466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8200Pf, 450V, Mlcc, 1206 Rohs Compliant Tdk
39AH0466
Cap, Aec-Q200, 8200Pf, 450V, Mlcc, 1206 Rohs Compliant Tdk 39AH0466
CAP, AEC-Q200, 8200PF, 450V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 8200PF, 450V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA5H4C0G2W822J115AE
CAP CER 8200PF 450V C0G/NP0 1206

CAP CER 8200PF 450V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-175706-2-ND 39AH0466 CGA5H4C0G2W822J115AE
Product Name Ceramic Capacitors Cap, Aec-Q200, 8200Pf, 450V, Mlcc, 1206 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers