Mid Voltage (100 to 630V)
TDK CGA5H4C0G2J682J115AA
TDK CGA5H4C0G2J682J115AA
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 6800PF, 630V, 5%, C0G/NP0, 1206; Capacitance:6800pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5H4C0G2J682J115AA | 1795434 | 445-12826-2-ND | 445-12826-6-ND | 68AC4646 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 6800Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF |