TDK Corporation Connectors,Interconnects CGA5H3NP02E103J115AA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1 Applications: Buck Converters Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1 Applications: Buck Converters Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1 Applications: Buck Converters Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1
Applications: Buck Converters
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data