TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5H2X8R1E684K115AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H2X8R1E684K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H2X8R1E684K115AA
Multilayer Ceramic Chip Capacitor CGA5H2X8R1E684K115AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-5913-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5913-6-ND
Ceramic Capacitors 445-5913-6-ND
0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5913-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5913-1-ND
Ceramic Capacitors 445-5913-1-ND
0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5913-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5913-2-ND
Ceramic Capacitors 445-5913-2-ND
0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.68µF ±10% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.68 F, 10%, X8R, 25 V, 1206 [3216 Metric] Rohs Compliant Tdk - 52W9813 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.68 F, 10%, X8R, 25 V, 1206 [3216 Metric] Rohs Compliant Tdk
52W9813
Multilayer Ceramic Capacitor, Cga Series, 0.68 F, 10%, X8R, 25 V, 1206 [3216 Metric] Rohs Compliant Tdk 52W9813
Multilayer Ceramic Capacitor, CGA Series, 0.68 - F, - 10%, X8R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.68 - F, - 10%, X8R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA5H2X8R1E684K115AA
CAP CER 0.68UF 25V X8R 1206

CAP CER 0.68UF 25V X8R 1206

Supplier's Site
Ceramic Capacitors - CGA5H2X8R1E684K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5H2X8R1E684K115AA
Ceramic Capacitors CGA5H2X8R1E684K115AA
CAP CER 0.68UF 25V X8R 1206

CAP CER 0.68UF 25V X8R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H2X8R1E684K115AA 445-5913-6-ND 445-5913-1-ND 52W9813 CGA5H2X8R1E684K115AA CGA5H2X8R1E684K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.68 F, 10%, X8R, 25 V, 1206 [3216 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details