Product overview: CGA5H2X7R2A224KT0Y0U
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967937-CGA5H2X7R2A22
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 220 nF
Height: 1.9 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
100V 220nF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA5H2X7R2A224KT0Y0U | 967937-CGA5H2X7R2A224KT0Y0U | CGA5H2X7R2A224KT0Y0U |
| Product Name | Capacitor | Ceramic Capacitors - CGA5H2X7R2A224KT0Y0U | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | |
| WVDC | 100 volts | 100 volts | |
| WVAC | 100 volts |