TDK U.S.A. Corporation Ceramic Capacitors CGA5F4NP02J392J085AA

Description
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172561-2-ND
Ceramic Capacitors 445-172561-2-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172561-1-ND
Ceramic Capacitors 445-172561-1-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172561-6-ND
Ceramic Capacitors 445-172561-6-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9392 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9392
Ceramic Capacitors Rohs Compliant Tdk 57AK9392
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA5F4NP02J392J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5F4NP02J392J085AA
Ceramic Capacitors CGA5F4NP02J392J085AA
CAP CER 3900PF 630V NP0 1206

CAP CER 3900PF 630V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172561-2-ND 445-172561-6-ND 57AK9392 CGA5F4NP02J392J085AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details