TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5F4C0G2J392J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5F4C0G2J392J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5F4C0G2J392J085AA
Multilayer Ceramic Chip Capacitor CGA5F4C0G2J392J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9121-2-ND
Ceramic Capacitors 445-9121-2-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9121-6-ND
Ceramic Capacitors 445-9121-6-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9121-1-ND
Ceramic Capacitors 445-9121-1-ND
3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3900pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5F4C0G2J392J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5F4C0G2J392J085AA
Ceramic Capacitors CGA5F4C0G2J392J085AA
CAP CER 3900PF 630V C0G 1206

CAP CER 3900PF 630V C0G 1206

Supplier's Site Datasheet
Capacitors Ceramic, 3900Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk - 07W9057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 3900Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk
07W9057
Capacitors Ceramic, 3900Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk 07W9057
CAPACITORS CERAMIC, 3900PF, 5%, 630V, C0G, 1206[3216], FULL REEL; Capacitance:3900pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Width:1.6mmRoHS Compliant: Yes

CAPACITORS CERAMIC, 3900PF, 5%, 630V, C0G, 1206[3216], FULL REEL; Capacitance:3900pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 3900Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
78AH1457
Cap, Aec-Q200, 3900Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk 78AH1457
CAP, AEC-Q200, 3900PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors CGA5F4C0G2J392J085AA
CAP CER 3900PF 630V C0G 1206

CAP CER 3900PF 630V C0G 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5F4C0G2J392J085AA 445-9121-2-ND 445-9121-6-ND CGA5F4C0G2J392J085AA 07W9057 78AH1457 CGA5F4C0G2J392J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic, 3900Pf, 5%, 630V, C0G, 1206[3216], Full Reel; Capacitance Tdk Cap, Aec-Q200, 3900Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers