TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5F2X8R2A473K085AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5F2X8R2A473K085AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5F2X8R2A473K085AD
Multilayer Ceramic Chip Capacitor CGA5F2X8R2A473K085AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9996-2-ND
Ceramic Capacitors 445-9996-2-ND
0.047µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

0.047µF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 100V, 10%, X8R, 1206; Capacitance Tdk - 68AC4639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X8R, 1206; Capacitance Tdk
68AC4639
Cap, 0.047Μf, 100V, 10%, X8R, 1206; Capacitance Tdk 68AC4639
CAP, 0.047µF, 100V, 10%, X8R, 1206; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X8R, 1206; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA5F2X8R2A473K085AD 445-9996-2-ND 68AC4639
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Cap, 0.047Μf, 100V, 10%, X8R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers