Mid Voltage (100 to 630V)
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)
TDK CGA4J4X7T2W473K125AE
TDK CGA4J4X7T2W473K125AE
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 0.047µF, 450V, 10%, X7T, 0805; Capacitance:47000pF;
CAP CER 0.047UF 450V X7T 0805
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J4X7T2W473K125AE | 445-8807-2-ND | 445-8807-6-ND | 1794967 | 80X3190 | 03AC2433 | CGA4J4X7T2W473K125AE |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk | Cap, 0.047Μf, 450V, 10%, X7T, 0805; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |